Texas Instruments High-Performance Analog Switches (Solid State) TMAG5134B1BDBVR

Description
LOW TOLERANCE, HIGH SENSITIVITY,
Request a Quote Datasheet
Description
LOW TOLERANCE, HIGH SENSITIVITY,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5134B1BDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5134B1BDBVRTR-ND
Switches (Solid State) 296-TMAG5134B1BDBVRTR-ND
LOW TOLERANCE, HIGH SENSITIVITY,

LOW TOLERANCE, HIGH SENSITIVITY,

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5134B1BDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5134B1BDBVRDKR-ND
Switches (Solid State) 296-TMAG5134B1BDBVRDKR-ND
LOW TOLERANCE, HIGH SENSITIVITY,

LOW TOLERANCE, HIGH SENSITIVITY,

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5134B1BDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5134B1BDBVRCT-ND
Switches (Solid State) 296-TMAG5134B1BDBVRCT-ND
LOW TOLERANCE, HIGH SENSITIVITY,

LOW TOLERANCE, HIGH SENSITIVITY,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5134B1BDBVRTR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details