Texas Instruments High-Performance Analog Switches (Solid State) TMAG5124C1CEDBZRQ1

Description
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5124C1CEDBZRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5124C1CEDBZRQ1TR-ND
Switches (Solid State) 296-TMAG5124C1CEDBZRQ1TR-ND
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3

Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5124C1CEDBZRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5124C1CEDBZRQ1CT-ND
Switches (Solid State) 296-TMAG5124C1CEDBZRQ1CT-ND
Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3

Digital Switch Unipolar Switch Current Source Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5124C1CEDBZRQ1TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Capacitive Proximity Sensors - 5000000992-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details