The TMAG5124B1CQDBZR is a high-precision Hall effect switch sensor featuring a 2-wire interface, designed for industrial applications. It operates within a voltage range of 2.5 V to 38 V and has a wide ambient temperature range of -40 °C to +125 °C. The device offers various magnetic sensitivity options, with trip points ranging from 4 mT to 15 mT, depending on the specific variant. It supports low-level current output options of 3.5 mA or 6 mA, making it suitable for applications requiring precise magnetic field detection. The sensor is housed in a compact SOT-23 package and includes protection features such as load dump support up to 40 V and reverse polarity protection. Its fast sensing bandwidth of 40 kHz allows for quick response times, making it ideal for applications in industrial robotics, factory automation, fluid flow measurement, and medical devices. The TMAG5124B1CQDBZR is a reliable choice for engineers looking for a robust magnetic sensing solution.
Win Source Part Number: 1375838-TMAG5124B1CQ
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: TMAG5124
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 7mT Trip, 3mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 17mA
Current - Output (Max): 5mA
Output Type: Current Source
MAGNETIC SWITCH UNIPOLAR SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375838-TMAG5124B1CQDBZR | TMAG5124B1CQDBZR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |