Win Source Part Number: 1356787-TMAG5124A1CE
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: TMAG5124
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 5mT Trip, 1mT Release
Test Condition: -40°C ~ 150°C
Voltage - Supply: 2.7V ~ 38V
Current - Supply (Max): 18mA
Current - Output (Max): 5mA
Output Type: Current Source
AUTOMOTIVE2-WIRE HIGH-VOLTAGE (U
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1356787-TMAG5124A1CEDBZRQ1 | TMAG5124A1CEDBZRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |