Texas Instruments Connectors,Interconnects TMAG5123D1CQDBZR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: Polar Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: Polar Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Technology: Wirewound Polarization: Polar Sensing Range: 7.2mT Trip, 2mT Release Test Condition: 0°C ~ 70°C (-55°C ~ 125°C) Voltage - Supply: 3V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Technology: Wirewound
Polarization: Polar
Sensing Range: 7.2mT Trip, 2mT Release
Test Condition: 0°C ~ 70°C (-55°C ~ 125°C)
Voltage - Supply: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details