Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5111A4AQDBVRQ1

Description
Win Source Part Number: 1355645-TMAG5111A4AQ DBVRQ1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 5.3mT Trip, -5.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8.5mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1355645-TMAG5111A4AQ DBVRQ1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 5.3mT Trip, -5.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8.5mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1355645-TMAG5111A4AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1355645-TMAG5111A4AQDBVRQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1355645-TMAG5111A4AQDBVRQ1
Win Source Part Number: 1355645-TMAG5111A4AQ DBVRQ1 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 5.3mT Trip, -5.3mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8.5mA Current - Output (Max): 10mA Output Type: Open Drain

Win Source Part Number: 1355645-TMAG5111A4AQDBVRQ1
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Latch
Polarization: North Pole, South Pole
Sensing Range: 5.3mT Trip, -5.3mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 8.5mA
Current - Output (Max): 10mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5111A4AQDBVRQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5111A4AQDBVRQ1
AUTOMOTIVE, HIGH-SENSITIVITY, 2D

AUTOMOTIVE, HIGH-SENSITIVITY, 2D

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1355645-TMAG5111A4AQDBVRQ1 TMAG5111A4AQDBVRQ1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE4999C4S0001HALA1 - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details