Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5110B2AQDBVT

Description
Win Source Part Number: 1353272-TMAG5110B2AQ DBVT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1353272-TMAG5110B2AQ DBVT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1353272-TMAG5110B2AQDBVT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1353272-TMAG5110B2AQDBVT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1353272-TMAG5110B2AQDBVT
Win Source Part Number: 1353272-TMAG5110B2AQ DBVT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Latch Polarization: North Pole, South Pole Sensing Range: 2.6mT Trip, -2.6mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 38V Current - Supply (Max): 8mA Current - Output (Max): 10mA Output Type: Open Drain

Win Source Part Number: 1353272-TMAG5110B2AQDBVT
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Latch
Polarization: North Pole, South Pole
Sensing Range: 2.6mT Trip, -2.6mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TMAG5110B2AQDBVT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TMAG5110B2AQDBVT
IC HALL-EFFECT LATCH

IC HALL-EFFECT LATCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1353272-TMAG5110B2AQDBVT TMAG5110B2AQDBVT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting SOT-23W
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S8D - TLE4998S8D - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
250 Oe Sat. Gradiometer, 2.5 KOhm, SOIC - AB001-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers