Win Source Part Number: 1356003-TMAG5110A2AQ
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Latch
Polarization: North Pole, South Pole
Sensing Range: 2.6mT Trip, -2.6mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 8mA
Current - Output (Max): 10mA
Output Type: Open Drain
TMAG5110-Q1
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1356003-TMAG5110A2AQDBVRQ1 | TMAG5110A2AQDBVRQ1 | TMAG5110A2AQDBVRQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |