Texas Instruments Power Supplies - Board Mount - DC DC Converters TLVM13630RDHR

Description
Win Source Part Number: 1337687-TLVM13630RDH R Category: Power Supplies - Board Mount - DC DC Converters Series: TLVM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 6V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1337687-TLVM13630RDH R Category: Power Supplies - Board Mount - DC DC Converters Series: TLVM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 6V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337687-TLVM13630RDHR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337687-TLVM13630RDHR
Power Supplies - Board Mount - DC DC Converters 1337687-TLVM13630RDHR
Win Source Part Number: 1337687-TLVM13630RDH R Category: Power Supplies - Board Mount - DC DC Converters Series: TLVM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off Package: Tape & Reel Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm) Applications: ITE (Commercial) Standard Package: 3,000 Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 36V Voltage - Output 1: 1 ~ 6V Efficiency: 93% Mounting Type: Surface Mount Package / Case: 30-PowerQFN Module Supplier Device Package: 30-B0QFN (4x6) Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable

Win Source Part Number: 1337687-TLVM13630RDHR
Category: Power Supplies - Board Mount - DC DC Converters
Series: TLVM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Size / Dimension: 0.16" L x 0.24" W x 0.07" H (4.0mm x 6.0mm x 1.9mm)
Applications: ITE (Commercial)
Standard Package: 3,000
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output 1: 1 ~ 6V
Efficiency: 93%
Mounting Type: Surface Mount
Package / Case: 30-PowerQFN Module
Supplier Device Package: 30-B0QFN (4x6)
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable

Buy Now Datasheet
DC-DC Converter IC - 132-TLVM13630RDHR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TLVM13630RDHR
DC-DC Converter IC 132-TLVM13630RDHR
HIGH-DENSITY, 3-V TO 36-V INPUT, Product overview: TLVM13630RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TLVM13630RDHR can be used for catalog matching and distributor lookup.

HIGH-DENSITY, 3-V TO 36-V INPUT, Product overview: TLVM13630RDHR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TLVM13630RDHR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1337687-TLVM13630RDHR 132-TLVM13630RDHR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 3 to 36 volts 1 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data