Texas Instruments Electronic Wholesale - TLVH432IDBZR TLVH432IDBZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270639-TLVH432IDBZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): SC431LISK-2TRT; SC431LISK-2TR; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270639-TLVH432IDBZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): SC431LISK-2TRT; SC431LISK-2TR; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TLVH432IDBZR - 1270639-TLVH432IDBZR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLVH432IDBZR
1270639-TLVH432IDBZR
Electronic Wholesale - TLVH432IDBZR 1270639-TLVH432IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1270639-TLVH432IDBZR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): SC431LISK-2TRT; SC431LISK-2TR; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270639-TLVH432IDBZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH432
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): SC431LISK-2TRT; SC431LISK-2TR; TLVH431LIL3T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1270639-TLVH432IDBZR
Product Name Electronic Wholesale - TLVH432IDBZR
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1828356 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details