Manufacturer: Texas Instruments
Win Source Part Number: 1270632-TLVH431QDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): TLVH431BICT; TLVH431LICT; TLVH431AICT;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1.5% SC70-6
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1270632-TLVH431QDCKR | TLVH431QDCKR |
| Product Name | PMIC - PMIC - Voltage Reference - TLVH431QDCKR | Voltage Reference |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |