Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TLVH431BCDBZT TLVH431BCDBZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270621-TLVH431BCDBZ T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431BIL3T; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270621-TLVH431BCDBZ T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431BIL3T; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLVH431BCDBZT - 1270621-TLVH431BCDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431BCDBZT
1270621-TLVH431BCDBZT
PMIC - PMIC - Voltage Reference - TLVH431BCDBZT 1270621-TLVH431BCDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1270621-TLVH431BCDBZ T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431BIL3T; TLVH431LIL3T; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270621-TLVH431BCDBZT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): TLVH431MIL3T; TLVH431BIL3T; TLVH431LIL3T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1270621-TLVH431BCDBZT
Product Name PMIC - PMIC - Voltage Reference - TLVH431BCDBZT
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear + Switching - 620-ARG81300SESWTR-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type Other; 16-WFQFN Exposed Pad
Output Voltage 11.67 to 19.67 volts
View Details
7 suppliers
Gate Drivers - 2ED2304S06FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details