Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TLVH431AILPR TLVH431AILPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270617-TLVH431AILPR Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TS432IX5 RF; TA76L431FT; TA76L431FT(TE85L,F); Introduction Date: December 01, 2006 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270617-TLVH431AILPR Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TS432IX5 RF; TA76L431FT; TA76L431FT(TE85L,F); Introduction Date: December 01, 2006 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TLVH431AILPR - 1270617-TLVH431AILPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431AILPR
1270617-TLVH431AILPR
PMIC - PMIC - Voltage Reference - TLVH431AILPR 1270617-TLVH431AILPR
Manufacturer: Texas Instruments Win Source Part Number: 1270617-TLVH431AILPR Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 70mA Current - Cathode: 100μA Family Name: TLVH431 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Output Voltage MAX: 18V Alternative Parts (Cross-Reference): TS432IX5 RF; TA76L431FT; TA76L431FT(TE85L,F); Introduction Date: December 01, 2006 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270617-TLVH431AILPR
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 70mA
Current - Cathode: 100μA
Family Name: TLVH431
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 18V
Alternative Parts (Cross-Reference): TS432IX5 RF; TA76L431FT; TA76L431FT(TE85L,F);
Introduction Date: December 01, 2006
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1270617-TLVH431AILPR
Product Name PMIC - PMIC - Voltage Reference - TLVH431AILPR
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1896964 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Regulator Category Switching
View Details