Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21PFB TLV990-21PFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 054608-TLV990-21PFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054608-TLV990-21PFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21PFB - 054608-TLV990-21PFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21PFB
054608-TLV990-21PFB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21PFB 054608-TLV990-21PFB
Manufacturer: Texas Instruments Win Source Part Number: 054608-TLV990-21PFB Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054608-TLV990-21PFB
Packaging: Tray
Power (Watts): 150mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 054608-TLV990-21PFB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21PFB
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G18GM,115TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
4 suppliers