Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21 TLV990-21

Description
Manufacturer: Texas Instruments Win Source Part Number: 055208-TLV990-21 Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055208-TLV990-21 Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21 - 055208-TLV990-21 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21
055208-TLV990-21
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21 055208-TLV990-21
Manufacturer: Texas Instruments Win Source Part Number: 055208-TLV990-21 Packaging: Tray Power (Watts): 150mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055208-TLV990-21
Packaging: Tray
Power (Watts): 150mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 055208-TLV990-21
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-21
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers