Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-13PFB TLV990-13PFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270611-TLV990-13PFB Packaging: Tray Package: 48-TQFP Power (Watts): 150mW Operating Supply Voltage: 2.7 V ~ 3.3 V Voltage - Supply, Digital: 2.7 V ~ 3.3 V Number of Channels: 1 Resolution: 10 Family Name: TLV990-13 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): VSP2560PT; VSP2560PTG4; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270611-TLV990-13PFB Packaging: Tray Package: 48-TQFP Power (Watts): 150mW Operating Supply Voltage: 2.7 V ~ 3.3 V Voltage - Supply, Digital: 2.7 V ~ 3.3 V Number of Channels: 1 Resolution: 10 Family Name: TLV990-13 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): VSP2560PT; VSP2560PTG4; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-13PFB - 1270611-TLV990-13PFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-13PFB
1270611-TLV990-13PFB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-13PFB 1270611-TLV990-13PFB
Manufacturer: Texas Instruments Win Source Part Number: 1270611-TLV990-13PFB Packaging: Tray Package: 48-TQFP Power (Watts): 150mW Operating Supply Voltage: 2.7 V ~ 3.3 V Voltage - Supply, Digital: 2.7 V ~ 3.3 V Number of Channels: 1 Resolution: 10 Family Name: TLV990-13 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): VSP2560PT; VSP2560PTG4; Introduction Date: February 01, 2005 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270611-TLV990-13PFB
Packaging: Tray
Package: 48-TQFP
Power (Watts): 150mW
Operating Supply Voltage: 2.7 V ~ 3.3 V
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Number of Channels: 1
Resolution: 10
Family Name: TLV990-13
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): VSP2560PT; VSP2560PTG4;
Introduction Date: February 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1270611-TLV990-13PFB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - TLV990-13PFB
Supply Voltage (VS) 2.7 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC238DB,118 - 765414-74HC238DB,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers