TLV9024QPWRQ1 -- COMPARATORS
Texas Instruments
Comparators
TLV9024QPWRQ1
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TLV9024QPWRQ1 |
|
Product Name
|
Comparators |
|
Package Type
|
Other; 14-TSSOP (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT
1.3 amps
VIN
3 to 5.5 volts
View Details
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details