Texas Instruments Integrated Circuits (ICs) - PMIC - Supervisors TLV803EB33VDBZR

Description
Win Source Part Number: 1166472-TLV803EB33VD BZR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 40µs Typical Voltage - Threshold: 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV803EB33VDBZRT R
Request a Quote
Description
Win Source Part Number: 1166472-TLV803EB33VD BZR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 40µs Typical Voltage - Threshold: 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV803EB33VDBZRT R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1166472-TLV803EB33VDBZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1166472-TLV803EB33VDBZR
Integrated Circuits (ICs) - PMIC - Supervisors 1166472-TLV803EB33VDBZR
Win Source Part Number: 1166472-TLV803EB33VD BZR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 40µs Typical Voltage - Threshold: 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV803EB33VDBZRT R

Win Source Part Number: 1166472-TLV803EB33VDBZR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40µs Typical
Voltage - Threshold: 3.3V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV803EB33VDBZRTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1166472-TLV803EB33VDBZR
Product Name Integrated Circuits (ICs) - PMIC - Supervisors
Package Type TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products