500MA HIGH-PSRR LOW-IQ LOW-DROPO
500MA HIGH-PSRR LOW-IQ LOW-DROPO
500MA HIGH-PSRR LOW-IQ LOW-DROPO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TLV78530PDBVRTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Input Overcurrent Protection |