Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV76750DRVR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV76750DRVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV76750DRVRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV76750DRVRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV76750DRVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV76750DRVRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV76750DRVRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV76750DRVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV76750DRVRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV76750DRVRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 964773-TLV76750DRVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
964773-TLV76750DRVR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 964773-TLV76750DRVR
Win Source Part Number: 964773-TLV76750DRVR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.5 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, UVLO ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TLV76750DRVRTR,2 96-TLV76750DRVRCT,29 6-TLV76750DRVRDKR Base Product Number: TLV767 Voltage Dropout (Max): 0.9V @ 1A

Win Source Part Number: 964773-TLV76750DRVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV76750DRVRTR,296-TLV76750DRVRCT,296-TLV76750DRVRDKR
Base Product Number: TLV767
Voltage Dropout (Max): 0.9V @ 1A

Buy Now Datasheet
Singapore, Singapore
1A 16V 5V LDO Voltage Regulator IC
776-TLV76750DRVR
1A 16V 5V LDO Voltage Regulator IC 776-TLV76750DRVR
1A LDO Linear Regulator, 16V In, 5V Out, 6-WSON Product overview: TLV76750DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 16V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 16V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76750DRVR can be used for catalog matching and distributor lookup.

1A LDO Linear Regulator, 16V In, 5V Out, 6-WSON Product overview: TLV76750DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 16V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 16V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76750DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV76750DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV76750DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV76750DRVR
IC REG LINEAR 5V 1A 6WSON

IC REG LINEAR 5V 1A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV76750DRVR
LDO Voltage Regulators TLV76750DRVR
LDO Voltage Regulators Adjustable and fixed 1-A 16-V positive-voltage low-dropout (LDO) linear regulator 6-WSON -40 to 125

LDO Voltage Regulators Adjustable and fixed 1-A 16-V positive-voltage low-dropout (LDO) linear regulator 6-WSON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV76750DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV76750DRVR
PMIC - Voltage Regulators - Linear TLV76750DRVR
IC REG LINEAR 5V 1A 6WSON

IC REG LINEAR 5V 1A 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV76750DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV76750DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV76750DRVR
IC REG LINEAR 5V 1A 6WSON

IC REG LINEAR 5V 1A 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TLV76750DRVRTR-ND 964773-TLV76750DRVR 776-TLV76750DRVR TLV76750DRVR TLV76750DRVR TLV76750DRVR TLV76750DRVR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1A 16V 5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4988SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0044 amps
View Details
Battery Chargers - BQ24190RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers