Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HVSSOP
IC REG LINEAR 5V 1A 8-HVSSOP
IC REG LINEAR 5V 1A 8-HVSSOP
IC REG LIN 5V 1A 8HVSSOP
IC REG LIN 5V 1A 8HVSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV76750DGNRTR-ND | TLV76750DGNR | TLV76750DGNR | TLV76750DGNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Soft Start |