IC REG LIN 3.3V 1A 8SON Product overview: TLV76733QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76733QWDRBRQ1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
IC REG LINEAR 3.3V 1A 8-SON
IC REG LINEAR 3.3V 1A 8-SON
Win Source Part Number: 970393-TLV76733QWDRB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit, Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current - Quiescent (Iq): 95 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV76733QWDRBRQ1
Voltage Dropout (Max): 1.5V @ 1A
IC REG LIN 3.3V 1A 8SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV76733QWDRBRQ1 | 296-TLV76733QWDRBRQ1TR-ND | 970393-TLV76733QWDRBRQ1 | TLV76733QWDRBRQ1 | TLV76733QWDRBRQ1 |
| Product Name | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 0.9400 volts | 1.5 volts | 1.5 volts |