Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 1320134-TLV76733DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV76733DRVTTR,2
Base Product Number: TLV767
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.9V @ 1A
Adjustable- and fixed-output, 1-A, 16-V, positive-voltage low-dropout (LDO) linear regulator 6-WSON -40 to 125 Product overview: TLV76733DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76733DRVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A 6WSON
IC REG LINEAR 3.3V 1A 6WSON
70dB@(120Hz) 1A null 3.3V Positive electrode 16V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators Adjustable and fixed 1-A 16-V positive-voltage low-dropout (LDO) linear regulator 6-WSON -40 to 125
IC REG LINEAR 3.3V 1A 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV76733DRVTTR-ND | 1320134-TLV76733DRVT | 776-TLV76733DRVT | TLV76733DRVT | TLV76733DRVT | TLV76733DRVT | TLV76733DRVT | TLV76733DRVT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |