Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
IC REG LINEAR 2.8V 1A 6-WSON
IC REG LINEAR 2.8V 1A 6-WSON
LDO Voltage Regulators Adjustable and fixed 1-A 16-V positive-voltage low-dropout (LDO) linear regulator 6-WSON -40 to 125
IC REG LINEAR 2.8V 1A 6WSON
IC REG LINEAR 2.8V 1A 6WSON
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV76728DRVRTR-ND | TLV76728DRVR | TLV76728DRVR | TLV76728DRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |