Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HVSSOP
IC REG LIN 1.8V 1A 8HVSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV76718DGNRTR-ND | TLV76718DGNR | TLV76718DGNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Soft Start |