Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
IC REG LIN POS ADJ 500MA 8-SON
IC REG LIN POS ADJ 500MA 8-SON
IC REG LIN POS ADJ 500MA 8SON Product overview: TLV76601QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76601QWDRBRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 1317113-TLV76601QWDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Voltage - Output (Max): 14.6V
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
PSRR: 70dB ~ 46dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 80 µA
HTSUS: 8542.39.0001
Other Part Number: 296-TLV76601QWDRBRQ1
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.75V @ 500mA
IC REG LIN POS ADJ 500MA 8SON
WSON-8-EP(3x3) Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 500MA 8SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV76601QWDRBRQ1TR-ND | 776-TLV76601QWDRBRQ1 | 1317113-TLV76601QWDRBRQ1 | TLV76601QWDRBRQ1 | TLV76601QWDRBRQ1 | TLV76601QWDRBRQ1 | TLV76601QWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |