Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Type: Fixed
Number of Regulators: 1
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5V
IC REG LINEAR 5V 1A SOT-223-4
IC REG LINEAR 5V 1A SOT-223-4
IC REG LINEAR 5V 1A SOT-223-4
1-A 16-V HIGH-PSRR LINEAR VOLTAG Product overview: TLV76150DCYR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76150DCYR can be used for catalog matching and distributor lookup.
1-A 16-V HIGH-PSRR LINEAR VOLTAG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV76150DCYRTR-ND | 776-TLV76150DCYR | TLV76150DCYR | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed |
| Package Type | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Special Features | Input Overcurrent Protection |