IC REG LINEAR 3V 1A SOT-223-4
IC REG LINEAR 3V 1A SOT-223-4
IC REG LINEAR 3V 1A SOT-223-4
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TLV76130DCYRCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-261-4, TO-261AA |
| Special Features | Input Overcurrent Protection |