Texas Instruments Standard Linear and Logic LDO Voltage Regulators TLV76033DBZT

Description
LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125
Datasheet
Description
LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV76033DBZT
LDO Voltage Regulators TLV76033DBZT
LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125

LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments - 17AH9395 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments
17AH9395
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments 17AH9395
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:30V; Input Voltage Max:4.2V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:30V; Input Voltage Max:4.2V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TLV76033DBZT 17AH9395
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Texas Instruments
Input Voltage 30 to 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details