Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 851821-TLV76033DBZR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV760
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV76033DBZR-ND, 296-47853-6, 296-47853-1, 296-47853-2
100-mA, 30-V, low-dropout voltage regulator 3-SOT-23 -40 to 125 Product overview: TLV76033DBZR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV76033DBZR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA SOT23-3
IC REG LINEAR 3.3V 100MA SOT23-3
IC REG LINEAR 3.3V 100MA SOT23-3
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-47853-2-ND | 2297067 | 851821-TLV76033DBZR | 776-TLV76033DBZR | TLV76033DBZR | TLV76033DBZR | TLV76033DBZR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV76033DBZR | SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; Reel - TR | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Over Temperature |