Texas Instruments Standard Linear and Logic Ldo, Fixed, 12V, 0.1A, Sot-23-3; Output Type Texas Instruments TLV76012DBZT

Description
LDO, FIXED, 12V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.1A, Sot-23-3; Output Type Texas Instruments - 33AH5092 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.1A, Sot-23-3; Output Type Texas Instruments
33AH5092
Ldo, Fixed, 12V, 0.1A, Sot-23-3; Output Type Texas Instruments 33AH5092
LDO, FIXED, 12V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 12V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:4.2V; Input Voltage Max:30V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV76012DBZT
LDO Voltage Regulators TLV76012DBZT
LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125

LDO Voltage Regulators 100-mA, 30-V wide-VIN, fixed-output linear voltage regulator 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 33AH5092 TLV76012DBZT
Product Name Ldo, Fixed, 12V, 0.1A, Sot-23-3; Output Type Texas Instruments LDO Voltage Regulators
Input Voltage 4.2 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details