500-mA, low-IQ, high-accuracy, adjustable ultra-low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV75801PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75801PDRVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2x2)
Manufacturer: Texas Instruments
Win Source Part Number: 851090-TLV75801PDRVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV75801
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53047-6, 296-53047-2, 296-53047-1
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
IC REG LIN POS ADJ 500MA 6WSON
LDO Voltage Regulators Adjustable 500-mA low-dropout (LDO) regulator 6-WSON -40 to 125
500mA Adjustable 550mV~5.5V Positive electrode 6V WSON-6-EP(2x2) Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV75801PDRVR | 296-53047-1-ND | 851090-TLV75801PDRVR | TLV75801PDRVR | TLV75801PDRVR | TLV75801PDRVR | TLV75801PDRVR | TLV75801PDRVR |
| Product Name | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV75801PDRVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Dropout Voltage | 9.50E-5 volts | 0.8800 volts | 0.8800 volts | 0.8800 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |