Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
500-mA, low-IQ, high-accuracy, adjustable ultra-low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV75801PDBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75801PDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320131-TLV75801PDBV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.55V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 50dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV75801PDBVTTR,
Base Product Number: TLV75801
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.88V @ 500mA
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
LDO Voltage Regulators Adjustable 500-mA low-dropout (LDO) regulator 5-SOT-23 -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV75801PDBVTCT-ND | 776-TLV75801PDBVT | 1320131-TLV75801PDBVT | TLV75801PDBVT | TLV75801PDBVT | TLV75801PDBVT | TLV75801PDBVT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |