Texas Instruments High-Performance Analog
TLV75750PDBVR
Description
TLV75750 - 1A LDO
Request a Quote
Email Supplier
Datasheet
Description
TLV75750 - 1A LDO
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
TLV75750PDBVR |
|
Package Type
|
SOT23; Other; SOT-23 5
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 16-VFDFN Exposed Pad
View Details
6 suppliers