Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV75730PDRVR

Description
Win Source Part Number: 1372424-TLV75730PDRV R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Base Product Number: TLV75730 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 40 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Voltage Dropout (Max): 0.65V @ 1A Current - Output: 1A PSRR: 52dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Current Limit, Thermal Shutdown, UVLO
Request a Quote Datasheet
Description
Win Source Part Number: 1372424-TLV75730PDRV R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Base Product Number: TLV75730 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 40 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Voltage Dropout (Max): 0.65V @ 1A Current - Output: 1A PSRR: 52dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Current Limit, Thermal Shutdown, UVLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1372424-TLV75730PDRVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1372424-TLV75730PDRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1372424-TLV75730PDRVR
Win Source Part Number: 1372424-TLV75730PDRV R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Base Product Number: TLV75730 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Supply (Max): 40 µA Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Voltage Dropout (Max): 0.65V @ 1A Current - Output: 1A PSRR: 52dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Current Limit, Thermal Shutdown, UVLO

Win Source Part Number: 1372424-TLV75730PDRVR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Base Product Number: TLV75730
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 40 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.65V @ 1A
Current - Output: 1A
PSRR: 52dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Current Limit, Thermal Shutdown, UVLO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50008-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50008-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50008-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50008-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50008-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50008-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50008-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50008-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50008-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
3V 1A 5.5V LDO Voltage Regulator IC
776-TLV75730PDRVR
3V 1A 5.5V LDO Voltage Regulator IC 776-TLV75730PDRVR
3V LDO Regulator, 1A, 5.5V In, 6-WSON Product overview: TLV75730PDRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75730PDRVR can be used for catalog matching and distributor lookup.

3V LDO Regulator, 1A, 5.5V In, 6-WSON Product overview: TLV75730PDRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75730PDRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV75730PDRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV75730PDRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV75730PDRVR
IC REG LINEAR 3V 1A 6WSON

IC REG LINEAR 3V 1A 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV75730PDRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV75730PDRVR
PMIC - Voltage Regulators - Linear TLV75730PDRVR
IC REG LINEAR 3V 1A 6WSON

IC REG LINEAR 3V 1A 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV75730PDRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV75730PDRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV75730PDRVR
IC REG LINEAR 3V 1A 6WSON

IC REG LINEAR 3V 1A 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1372424-TLV75730PDRVR 296-50008-2-ND 776-TLV75730PDRVR TLV75730PDRVR TLV75730PDRVR TLV75730PDRVR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 1A 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable Thermal Shutdown Protection Enable
Dropout Voltage 0.6500 volts 0.6500 volts 6.50E-4 volts 0.6500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details