1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV75730PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75730PDBVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 849761-TLV75730PDBVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV75730
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51819-6, 296-51819-2, 296-51819-1, TLV75730PDBVR-ND
IC REG LINEAR 3V 1A SOT23-5
1A null 3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3V 1A SOT23-5
IC REG LINEAR 3V 1A SOT23-5
LDO Voltage Regulators 1-A low-IQ small-size low-dropout (LDO) regulator 5-SOT-23 -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLV75730PDBVR | 296-51819-1-ND | 849761-TLV75730PDBVR | TLV75730PDBVR | TLV75730PDBVR | TLV75730PDBVR | TLV75730PDBVR | TLV75730PDBVR |
| Product Name | Low-Power SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV75730PDBVR | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 6.50E-4 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed |