Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 936957-TLV75725PDBVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 1A SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV75725
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51815-6, 296-51815-2, TLV75725PDBVR-ND, 296-51815-1
1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV75725PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75725PDBVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A SOT23-5
LDO Voltage Regulators 1-A low-IQ small-size low-dropout (LDO) regulator 5-SOT-23 -40 to 125
IC REG LINEAR 2.5V 1A SOT23-5
IC REG LINEAR 2.5V 1A SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-51815-6-ND | 936957-TLV75725PDBVR | 776-TLV75725PDBVR | TLV75725PDBVR | TLV75725PDBVR | TLV75725PDBVR | TLV75725PDBVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV75725PDBVR | Low-Power SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||||
| Special Features | Thermal Shutdown Protection | Enable |