Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV75715PDBVR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51811-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51811-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51811-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51811-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51811-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51811-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51811-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51811-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51811-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TLV75715PDBVR
Low-Power SOT-23 Voltage Regulator IC 776-TLV75715PDBVR
1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV75715PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75715PDBVR can be used for catalog matching and distributor lookup.

1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV75715PDBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75715PDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244785-TLV75715PDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244785-TLV75715PDBVR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244785-TLV75715PDBVR
Win Source Part Number: 1244785-TLV75715PDBV R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 52dB (1kHz ~ 1MHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51811-6,TLV75715 PDBVR,296-51811-2,29 6-51811-1 Base Product Number: TLV75715 Voltage Dropout (Max): 0.85V @ 1A

Win Source Part Number: 1244785-TLV75715PDBVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 52dB (1kHz ~ 1MHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51811-6,TLV75715PDBVR,296-51811-2,296-51811-1
Base Product Number: TLV75715
Voltage Dropout (Max): 0.85V @ 1A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV75715PDBVR
LDO Voltage Regulators TLV75715PDBVR
LDO Voltage Regulators 1-A low-IQ small-size low-dropout (LDO) regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators 1-A low-IQ small-size low-dropout (LDO) regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV75715PDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV75715PDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV75715PDBVR
IC REG LINEAR 1.5V 1A SOT23-5

IC REG LINEAR 1.5V 1A SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV75715PDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV75715PDBVR
PMIC - Voltage Regulators - Linear TLV75715PDBVR
IC REG LINEAR 1.5V 1A SOT23-5

IC REG LINEAR 1.5V 1A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-51811-1-ND 776-TLV75715PDBVR 1244785-TLV75715PDBVR TLV75715PDBVR TLV75715PDBVR TLV75715PDBVR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data