Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
1-A, low-IQ, high-accuracy, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV75710PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75710PDRVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372420-TLV75710PDRV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Base Product Number: TLV75710
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 40 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Voltage Dropout (Max): 1.2V @ 1A
Current - Output: 1A
PSRR: 52dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Current Limit, Thermal Shutdown, UVLO
IC REG LINEAR 1V 1A 6WSON
IC REG LINEAR 1V 1A 6WSON
IC REG LINEAR 1V 1A 6WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-50004-2-ND | 776-TLV75710PDRVR | 1372420-TLV75710PDRVR | TLV75710PDRVR | TLV75710PDRVR | TLV75710PDRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | |||
| Special Features | Thermal Shutdown Protection | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable | Enable |