Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV75533PDQNT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53197-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53197-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53197-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53197-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53197-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53197-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53197-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53197-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53197-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1353038-TLV75533PDQNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1353038-TLV75533PDQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1353038-TLV75533PDQNT
Win Source Part Number: 1353038-TLV75533PDQN T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Base Product Number: TLV75533 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.238V @ 500mA Current - Output: 500mA Current - Quiescent (Iq): 31 µA PSRR: 52dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1353038-TLV75533PDQNT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Base Product Number: TLV75533
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.238V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 31 µA
PSRR: 52dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV75533PDQNT
Low-Power Voltage Regulator IC 776-TLV75533PDQNT
500-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV75533PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75533PDQNT can be used for catalog matching and distributor lookup.

500-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV75533PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75533PDQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV75533PDQNT
LDO Voltage Regulators TLV75533PDQNT
LDO Voltage Regulators 500-mA low-IQ small-size low-dropout (LDO) regulator 4-X2SON -40 to 125

LDO Voltage Regulators 500-mA low-IQ small-size low-dropout (LDO) regulator 4-X2SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV75533PDQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV75533PDQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV75533PDQNT
IC REG LINEAR 3.3V 500MA 4X2SON

IC REG LINEAR 3.3V 500MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV75533PDQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV75533PDQNT
PMIC - Voltage Regulators - Linear TLV75533PDQNT
IC REG LINEAR 3.3V 500MA 4X2SON

IC REG LINEAR 3.3V 500MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-53197-6-ND 1353038-TLV75533PDQNT 776-TLV75533PDQNT TLV75533PDQNT TLV75533PDQNT TLV75533PDQNT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data