Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
LDO Voltage Regulators 500-mA low-IQ small-size low-dropout (LDO) regulator 4-X2SON -40 to 125
IC REG LINEAR 2.8V 500MA 4X2SON
IC REG LINEAR 2.8V 500MA 4X2SON
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV75528PDQNRDKR-ND | TLV75528PDQNR | TLV75528PDQNR | TLV75528PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |