Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV75525PDRVR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51797-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51797-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51797-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51797-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51797-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51797-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51797-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51797-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51797-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1100203-TLV75525PDRVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1100203-TLV75525PDRVR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1100203-TLV75525PDRVR
Win Source Part Number: 1100203-TLV75525PDRV R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 52dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 31 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51797-2,TLV75525 PDRVR-ND,296-51797-6 ,296-51797-1 Base Product Number: TLV75525 Voltage Dropout (Max): 0.325V @ 500mA

Win Source Part Number: 1100203-TLV75525PDRVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 52dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 31 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51797-2,TLV75525PDRVR-ND,296-51797-6,296-51797-1
Base Product Number: TLV75525
Voltage Dropout (Max): 0.325V @ 500mA

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV75525PDRVR
Low-Power Voltage Regulator IC 776-TLV75525PDRVR
500-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV75525PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75525PDRVR can be used for catalog matching and distributor lookup.

500-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV75525PDRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75525PDRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV75525PDRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV75525PDRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV75525PDRVR
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV75525PDRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV75525PDRVR
PMIC - Voltage Regulators - Linear TLV75525PDRVR
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV75525PDRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV75525PDRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV75525PDRVR
IC REG LINEAR 2.5V 500MA 6WSON

IC REG LINEAR 2.5V 500MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-51797-2-ND 1100203-TLV75525PDRVR 776-TLV75525PDRVR TLV75525PDRVR TLV75525PDRVR TLV75525PDRVR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; Tape & Reel Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data