Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
IC REG LINEAR 1.9V 500MA 6WSON
IC REG LINEAR 1.9V 500MA 6WSON
IC REG LINEAR 1.9V 500MA 6WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-51794-1-ND | TLV75519PDRVR | TLV75519PDRVR | TLV75519PDRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |