Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-X2SON (1x1)
Win Source Part Number: 970391-TLV75518PDQNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 52dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 31 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51790-1,296-5179
Base Product Number: TLV75518
Voltage Dropout (Max): 0.4V @ 500mA
500-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV75518PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75518PDQNR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 500MA 4X2SON
IC REG LINEAR 1.8V 500MA 4X2SON
IC REG LINEAR 1.8V 500MA 4X2SON
LDO Voltage Regulators 500-mA low-IQ small-size low-dropout (LDO) regulator 4-X2SON -40 to 125
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-51790-1-ND | 970391-TLV75518PDQNR | 776-TLV75518PDQNR | TLV75518PDQNR | TLV75518PDQNR | TLV75518PDQNR | TLV75518PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |