Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
1-A, low-IQ, high-PSRR, adjustable, dual-channel low-dropout (LDO) voltage regulator 10-WSON -40 to 125 Product overview: TLV75201PDSQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75201PDSQT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244793-TLV75201PDSQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.55V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 50dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV75201PDSQTDKR
Base Product Number: TLV752
Voltage Dropout (Max): 1.05V @ 1A
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV75201PDSQTDKR-ND | 776-TLV75201PDSQT | 1244793-TLV75201PDSQT | TLV75201PDSQT | TLV75201PDSQT | TLV75201PDSQT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; Tape & Reel | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |