1-A, low-IQ, high-PSRR, adjustable, dual-channel low-dropout (LDO) voltage regulator 10-WSON -40 to 125 Product overview: TLV75201PDSQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV75201PDSQR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1116712-TLV75201PDSQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.55V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 50dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV75201PDSQRTR,
Base Product Number: TLV752
Voltage Dropout (Max): 1.05V @ 1A
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 2 Output 1A 10-WSON (2x2)
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
IC REG LINEAR POS ADJ 1A 10WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLV75201PDSQR | 1116712-TLV75201PDSQR | 296-TLV75201PDSQRTR-ND | TLV75201PDSQR | TLV75201PDSQR | TLV75201PDSQR |
| Product Name | Low-Power Dual LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 2.25E-4 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable |