Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 10-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 10-WSON (2x2)
IC REG LIN 1.8V/3V 500MA 10WSON
IC REG LIN 1.8V/3V 500MA 10WSON
IC REG LIN 1.8V/3V 500MA 10WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TLV751180300PDSQRTR-ND | TLV751180300PDSQR | TLV751180300PDSQR | TLV751180300PDSQR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |