Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TLV74333PDQNR TLV74333PDQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936946-TLV74333PDQNR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV74333 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51776-2, 296-51776-1, 296-51776-6, TLV74333PDQNR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936946-TLV74333PDQNR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV74333 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51776-2, 296-51776-1, 296-51776-6, TLV74333PDQNR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLV74333PDQNR - 936946-TLV74333PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV74333PDQNR
936946-TLV74333PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TLV74333PDQNR 936946-TLV74333PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 936946-TLV74333PDQNR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV74333 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51776-2, 296-51776-1, 296-51776-6, TLV74333PDQNR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936946-TLV74333PDQNR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 4-X2SON (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV74333
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51776-2, 296-51776-1, 296-51776-6, TLV74333PDQNR-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51776-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51776-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51776-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51776-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51776-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51776-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51776-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51776-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51776-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TLV74333PDQNR
Low-Power LDO Voltage Regulator IC 776-TLV74333PDQNR
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74333PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74333PDQNR can be used for catalog matching and distributor lookup.

300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74333PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74333PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV74333PDQNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV74333PDQNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV74333PDQNR
IC REG LINEAR 3.3V 300MA 4X2SON

IC REG LINEAR 3.3V 300MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV74333PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV74333PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV74333PDQNR
IC REG LINEAR 3.3V 300MA 4X2SON

IC REG LINEAR 3.3V 300MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV74333PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV74333PDQNR
PMIC - Voltage Regulators - Linear TLV74333PDQNR
IC REG LINEAR 3.3V 300MA 4X2SON

IC REG LINEAR 3.3V 300MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 936946-TLV74333PDQNR 296-51776-1-ND 776-TLV74333PDQNR TLV74333PDQNR TLV74333PDQNR TLV74333PDQNR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLV74333PDQNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Package Type Other; 4-X2SON (1x1) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed
Unlock Full Specs
to access all available technical data