Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV74325PDQNR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51771-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51771-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51771-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51771-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51771-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51771-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-51771-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-51771-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-51771-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power LDO Voltage Regulator IC
776-TLV74325PDQNR
Low-Power LDO Voltage Regulator IC 776-TLV74325PDQNR
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74325PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74325PDQNR can be used for catalog matching and distributor lookup.

300-mA low-IQ low-dropout (LDO) voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV74325PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74325PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 970389-TLV74325PDQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
970389-TLV74325PDQNR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 970389-TLV74325PDQNR
Win Source Part Number: 970389-TLV74325PDQNR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 68dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Current Limit, Thermal Shutdown, UVLO ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 60 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51771-6,296-5177 1-1,296-51771-2,TLV7 4325PDQNR-ND Base Product Number: TLV74325 Voltage Dropout (Max): 0.29V @ 300mA

Win Source Part Number: 970389-TLV74325PDQNR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 68dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 60 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51771-6,296-51771-1,296-51771-2,TLV74325PDQNR-ND
Base Product Number: TLV74325
Voltage Dropout (Max): 0.29V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV74325PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV74325PDQNR
PMIC - Voltage Regulators - Linear TLV74325PDQNR
IC REG LINEAR 2.5V 300MA 4X2SON

IC REG LINEAR 2.5V 300MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV74325PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV74325PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV74325PDQNR
IC REG LINEAR 2.5V 300MA 4X2SON

IC REG LINEAR 2.5V 300MA 4X2SON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-51771-6-ND 776-TLV74325PDQNR 970389-TLV74325PDQNR TLV74325PDQNR TLV74325PDQNR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 4-XDFN Exposed Pad Other; Tape & Reel
Special Features Thermal Shutdown Protection Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details