Manufacturer: Texas Instruments
Win Source Part Number: 852817-TLV74325PDBVR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLV74325
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48989-1, 296-48989-2, 296-48989-6, TLV74325PDBVR-ND
300-mA low-IQ low-dropout (LDO) voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: TLV74325PDBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV74325PDBVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 2.5V 300MA SOT23-5
IC REG LINEAR 2.5V 300MA SOT23-5
IC REG LINEAR 2.5V 300MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 852817-TLV74325PDBVR | 776-TLV74325PDBVR | 296-48989-2-ND | TLV74325PDBVR | TLV74325PDBVR | TLV74325PDBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLV74325PDBVR | Low-Power SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Dropout Voltage | 2.60E-4 volts | 0.2900 volts | 0.2900 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive |